TE Connectivity Electromechanical Relays & Contactors 2477236-1

Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 41.6 MM  [1.638 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Resistance (OHM) : 255 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 41.6 MM  [1.638 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Resistance (OHM) : 255 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 2477236-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
2477236-1
Electromechanical Relays & Contactors 2477236-1
Body Features Enclosure Type : Dust Protected Configuration Features Coil Special Features : None Contact Arrangement : 1 Form A SPST-NO Dimensions Product Height : 41.6 MM  [1.638 INCH ] Product Length : 27.8 MM  [1.094 INCH ] Product Width : 27.8 MM  [1.094 INCH ] Electrical Characteristics Coil Resistance (OHM) : 255 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 20 Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500 Mechanical Attachment Product Mount Type : Socket Mount Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ] Product Type Features Relay & Contactor Type : Automotive Power Relay Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Enclosure Type : Dust Protected

Configuration Features


  • Coil Special Features : None
  • Contact Arrangement : 1 Form A SPST-NO

Dimensions


  • Product Height : 41.6 MM  [1.638 INCH ]
  • Product Length : 27.8 MM  [1.094 INCH ]
  • Product Width : 27.8 MM  [1.094 INCH ]

Electrical Characteristics


  • Coil Resistance (OHM) : 255
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 20
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500

Mechanical Attachment


  • Product Mount Type : Socket Mount

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]
  • Width Class (Mechanical) : >22 - ≤33 MM  [>.866 - ≤1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : Automotive Power Relay

Termination Features


  • Coil Termination & Connection Type : Quick Connect Terminals
  • Main Termination & Connection Type : Quick Connect Terminals

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 2477236-1
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1393766-2 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals Not EU ELV Compliant
View Details
2 suppliers
Signal Relays - 1-1393819-0 - TE Connectivity
Specs
Poles Four Pole (4P)
Number if >4 4 #
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers