Body Features Enclosure Type : Dust Protected
Configuration Features Coil Special Features : Rp 680Ω Contact Arrangement : 1 Form A (NO)
Dimensions Product Height : 40.9 MM [1.61 INCH ] Product Length : 25.9 MM [1.019 INCH ] Product Width : 25.9 MM [1.019 INCH ]
Electrical Characteristics Coil Power Rating DC (WATT) : 1.8 Coil Resistance (OHM) : 91 Coil Voltage Rating (VDC) : 12 Contact Current Rating (AMP) : 40 Contact Voltage Rating (VDC) : 12 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
Mechanical Attachment Product Mount Type : Socket Mount
Operation/Applicatio
n Coil Magnetic System : Monostable Current Type : DC
Other Coil Power Rating Class (WATT) : >1.5 - ≤3 Contact Current Class (AMP) : >32 - ≤50 Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ] Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ] Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features Relay & Contactor Type : Automotive Power Relay
Termination Features Coil Termination & Connection Type : Quick Connect Terminals Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
Body Features
- Enclosure Type : Dust Protected
Configuration Features
- Coil Special Features : Rp 680Ω
- Contact Arrangement : 1 Form A (NO)
Dimensions
- Product Height : 40.9 MM [1.61 INCH ]
- Product Length : 25.9 MM [1.019 INCH ]
- Product Width : 25.9 MM [1.019 INCH ]
Electrical Characteristics
- Coil Power Rating DC (WATT) : 1.8
- Coil Resistance (OHM) : 91
- Coil Voltage Rating (VDC) : 12
- Contact Current Rating (AMP) : 40
- Contact Voltage Rating (VDC) : 12
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 500
Mechanical Attachment
- Product Mount Type : Socket Mount
Operation/Application
- Coil Magnetic System : Monostable
- Current Type : DC
Other
- Coil Power Rating Class (WATT) : >1.5 - ≤3
- Contact Current Class (AMP) : >32 - ≤50
- Height Class (Mechanical) : >27 - ≤33 MM [>1.063 - ≤1.299 INCH ]
- Length Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
- Width Class (Mechanical) : >22 - ≤33 MM [>.866 - ≤1.299 INCH ]
Product Type Features
- Relay & Contactor Type : Automotive Power Relay
Termination Features
- Coil Termination & Connection Type : Quick Connect Terminals
- Main Termination & Connection Type : Quick Connect Terminals
Usage Conditions
- Environmental Ambient Temperature (Max) : 105 DEGC [221 DEGF ]
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]