TE Connectivity Coax Connectors 2477172-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Gold Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.6 MM  [.575 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6 MM  [.236 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188 A/U, RG 316/U, RG 174/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Gold Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.6 MM  [.575 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6 MM  [.236 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188 A/U, RG 316/U, RG 174/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2477172-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2477172-1
Coax Connectors 2477172-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hexagonal Crimping Ferrule Material : Brass Ferrule Plating Material : Gold Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Product Length : 14.6 MM  [.575 INCH ] RF Connector Mated Outer Diameter (Approximate) : 6 MM  [.236 INCH ] Electrical Characteristics Impedance (OHM) : 50 Housing Features Body Orientation : Right Angle Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 6 Other Coupling Nut Base Material : Brass Coupling Nut Plating Finish : Plated Coupling Nut Plating Material : Gold Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Compatible With RF Cable Type : RG 188 A/U, RG 316/U, RG 174/U Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Plug RF Interface : SMC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hexagonal Crimping
  • Ferrule Material : Brass
  • Ferrule Plating Material : Gold
  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 14.6 MM  [.575 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 6 MM  [.236 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Housing Features


  • Body Orientation : Right Angle

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Detent : Without
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 6

Other


  • Coupling Nut Base Material : Brass
  • Coupling Nut Plating Finish : Plated
  • Coupling Nut Plating Material : Gold
  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Compatible With RF Cable Type : RG 188 A/U, RG 316/U, RG 174/U
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Cable-to-Cable
  • RF Connector Style : Plug
  • RF Interface : SMC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 205387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
205387
Coaxial Connectors 205387
TE Connectivity 2477172-1

TE Connectivity 2477172-1

Supplier's Site
Coaxial Connector (RF) Assemblies - 343-2477172-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2477172-1-ND
Coaxial Connector (RF) Assemblies 343-2477172-1-ND
SMC PLUG RA CRIMP RG174 188A 316

SMC PLUG RA CRIMP RG174 188A 316

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Coaxial Connectors RF and Microwave Connectors
Product Number 2477172-1 205387 343-2477172-1-ND
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Wire Connector SMC
Gender Male / Plug Male / Plug
Termination Solder
Mounting Free-Hanging (In-Line) Free Hanging (In-Line), Right Angle
Unlock Full Specs
to access all available technical data