TE Connectivity Coax Connectors 2477170-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Mounting Post Length : 3.94 MM  [.155 INCH ] Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 20.16 MM  [.794 INCH ] Profile Height from PCB : 7.76 MM  [.306 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.06 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Mounting Post Length : 3.94 MM  [.155 INCH ] Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 20.16 MM  [.794 INCH ] Profile Height from PCB : 7.76 MM  [.306 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.06 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2477170-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2477170-1
Coax Connectors 2477170-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Gold Body Underplating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features Outer Contact Plating Material : Gold (Au) RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ] RF Connector Center Contact Underplating Material : Nickel RF Connector Contact Configuration : Captivated Dimensions Mounting Post Length : 3.94 MM  [.155 INCH ] Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ] Product Length : 20.16 MM  [.794 INCH ] Profile Height from PCB : 7.76 MM  [.306 INCH ] RF Connector Mated Outer Diameter (Approximate) : 7.06 MM  [.275 INCH ] Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Panel Mount & Board Mount Detent : Without Panel Attachment Style : Front Mount Panel Mount Feature Type : Lockwasher and Nut RF Connector Coupling Mechanism : Threaded RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency Range (GHZ) : 10 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Lockwasher Material : Brass Number of Panel Mounting Holes : 1 Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : SMC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.94 MM  [.155 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Gold
  • Body Underplating Material : Nickel

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Outer Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .762 MICM  [30 MICIN ]
  • RF Connector Center Contact Underplating Material : Nickel
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Mounting Post Length : 3.94 MM  [.155 INCH ]
  • Panel Thickness (Recommended) : 2.36 MM  [.093 INCH ]
  • Product Length : 20.16 MM  [.794 INCH ]
  • Profile Height from PCB : 7.76 MM  [.306 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 7.06 MM  [.275 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Panel Mount & Board Mount
  • Detent : Without
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Lockwasher and Nut
  • RF Connector Coupling Mechanism : Threaded
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency Range (GHZ) : 10

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)
  • Lockwasher Material : Brass
  • Number of Panel Mounting Holes : 1

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : SMC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.94 MM  [.155 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now Datasheet
Coaxial Connectors - 205385 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
205385
Coaxial Connectors 205385
TE Connectivity 2477170-1

TE Connectivity 2477170-1

Supplier's Site
Coaxial Connector (RF) Assemblies - 343-2477170-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2477170-1-ND
Coaxial Connector (RF) Assemblies 343-2477170-1-ND
SMC JACK RA PANEL MNT THRU HOLE

SMC JACK RA PANEL MNT THRU HOLE

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Coaxial Connectors Board Mount Connectors
Product Number 2477170-1 205385 343-2477170-1-ND
Product Name Coax Connectors Coaxial Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector SMC; Jack, Male Pin
Gender Female / Jack Female / Jack
Termination Through Hole - Solder
Mounting Panel Mount & Board Mount Panel Mount, Through Hole, Right Angle
Unlock Full Specs
to access all available technical data