TE Connectivity High Speed Backplane Connectors 2476413-2

Description
Configuration Features Guide Location : End Number of Columns : 8 Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post Operation/Applicatio n Circuit Application : High Speed Data Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote
Description
Configuration Features Guide Location : End Number of Columns : 8 Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post Operation/Applicatio n Circuit Application : High Speed Data Usage Conditions Operating Temperature Range (DEGC) : -55 - 105
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2476413-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2476413-2
High Speed Backplane Connectors 2476413-2
Configuration Features Guide Location : End Number of Columns : 8 Number of Positions : 228 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : .75 Dimensions Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 2.15 MM  [.085 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Guide Post Operation/Applicatio n Circuit Application : High Speed Data Usage Conditions Operating Temperature Range (DEGC) : -55 - 105

Configuration Features


  • Guide Location : End
  • Number of Columns : 8
  • Number of Positions : 228
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : .75

Dimensions


  • Row-to-Row Spacing : 2.15 MM  [.085 INCH ]

Housing Features


  • Centerline (Pitch) : 2.15 MM  [.085 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Guide Post

Operation/Application


  • Circuit Application : High Speed Data

Usage Conditions


  • Operating Temperature Range (DEGC) : -55 - 105
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2476413-2
Product Name High Speed Backplane Connectors
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products