TE Connectivity Coax Connectors 2476057-1

Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Contact Configuration : Captivated Dimensions Product Length : 22.23 MM  [.875 INCH ] Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 17.45 MM  [.687 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Contact Configuration : Captivated Dimensions Product Length : 22.23 MM  [.875 INCH ] Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 17.45 MM  [.687 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coax Connectors - 2476057-1 - TE Connectivity
Berwyn, PA, United States
Coax Connectors
2476057-1
Coax Connectors 2476057-1
Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Vertical Contact Features Outer Contact Plating Material : Nickel (Ni) RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ] RF Connector Contact Configuration : Captivated Dimensions Product Length : 22.23 MM  [.875 INCH ] Profile Height from PCB : 6.35 MM  [.25 INCH ] RF Connector Mated Outer Diameter (Approximate) : 17.45 MM  [.687 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Board Mount Detent : Without RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Circuit Application : Signal Operating Frequency Range (GHZ) : 2 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Tray Packaging Quantity : 60 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Cable-to-Board RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 6.35 MM  [.25 INCH ] Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Material Finish : Plated
  • Body Plating Material : Nickel
  • Body Underplating Material : Copper

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Outer Contact Plating Material : Nickel (Ni)
  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)
  • RF Connector Center Contact Plating Thickness : .076 MICM  [3 MICIN ]
  • RF Connector Contact Configuration : Captivated

Dimensions


  • Product Length : 22.23 MM  [.875 INCH ]
  • Profile Height from PCB : 6.35 MM  [.25 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 17.45 MM  [.687 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Detent : Without
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Circuit Application : Signal
  • Operating Frequency Range (GHZ) : 2

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 60

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Cable-to-Board
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 6.35 MM  [.25 INCH ]

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Coaxial Connector (RF) Assemblies - 343-2476057-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
343-2476057-1-ND
Coaxial Connector (RF) Assemblies 343-2476057-1-ND
BNC JACK STR PCB MNT THRU HOLE 7

BNC JACK STR PCB MNT THRU HOLE 7

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2476057-1 343-2476057-1-ND
Product Name Coax Connectors Coaxial Connector (RF) Assemblies
Connector Type Wire to Board Connector BNC; Jack, Female Socket
Gender Female / Jack
Termination Through Hole - Solder
Unlock Full Specs
to access all available technical data