TE Connectivity Board-In Connectors 2475805-5

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 14 Housing Features Centerline (Pitch) (MM) : 2.98 Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 14 Housing Features Centerline (Pitch) (MM) : 2.98 Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 2475805-5 - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
2475805-5
Board-In Connectors 2475805-5
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Positions : 5 Number of Rows : 1 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 14 Housing Features Centerline (Pitch) (MM) : 2.98 Housing Material : Liquid Crystal Polymer (LCP) Mechanical Attachment PCB Mount Alignment : With PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount One-Piece IDC Connector Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Positions : 5
  • Number of Rows : 1
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 14

Housing Features


  • Centerline (Pitch) (MM) : 2.98
  • Housing Material : Liquid Crystal Polymer (LCP)

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount One-Piece IDC Connector

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board In, Direct Wire to Board - 2684-2475805-5DKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-2475805-5DKR-ND
Board In, Direct Wire to Board 2684-2475805-5DKR-ND
MULTIPOINT IDC TERMINAL 5P

MULTIPOINT IDC TERMINAL 5P

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-2475805-5TR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-2475805-5TR-ND
Board In, Direct Wire to Board 2684-2475805-5TR-ND
MULTIPOINT IDC TERMINAL 5P

MULTIPOINT IDC TERMINAL 5P

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-2475805-5CT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-2475805-5CT-ND
Board In, Direct Wire to Board 2684-2475805-5CT-ND
MULTIPOINT IDC TERMINAL 5P

MULTIPOINT IDC TERMINAL 5P

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Board Mount Connectors Board Mount Connectors
Product Number 2475805-5 2684-2475805-5DKR-ND
Product Name Board-In Connectors Board In, Direct Wire to Board
Category Wire to Board Connector
Termination Surface Mount
Current Rating 14.0 amps
Unlock Full Specs
to access all available technical data