TE Connectivity Applicators 2474603-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : .94 MM  [.037 INCH ] Wire Stripping Length : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : .94 MM  [.037 INCH ] Wire Stripping Length : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2474603-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2474603-2
Applicators 2474603-2
Contact Features Crimp Type : F-Crimp Dimensions Wire Crimp Width : .94 MM  [.037 INCH ] Wire Stripping Length : 2.4 MM  [.094 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Wire Crimp Width : .94 MM  [.037 INCH ]
  • Wire Stripping Length : 2.4 MM  [.094 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples
  • Terminator Type : TE Stripper / Crimper
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2474603-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2474603-2-ND
Crimpers, Applicators, Presses 2132-2474603-2-ND
OCEAN APPLICATOR, ESM-10, GEMNET

OCEAN APPLICATOR, ESM-10, GEMNET

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2474603-2 2132-2474603-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803246-6 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1707830-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803411-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803246-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details