TE Connectivity Applicators 2474601-2

Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM , .9 - 1.1 MM  [.033 - .041 INCH , .035 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Wire Stripping Length : 3.7 MM  [.146 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper Termination Features Insulation Crimp Form : O
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM , .9 - 1.1 MM  [.033 - .041 INCH , .035 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Wire Stripping Length : 3.7 MM  [.146 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper Termination Features Insulation Crimp Form : O
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2474601-2 - TE Connectivity
Berwyn, PA, United States
Applicators
2474601-2
Applicators 2474601-2
Contact Features Crimp Type : F-Crimp Dimensions Insulation Crimp Width : 1.07 MM  [.042 INCH ] Insulation Diameter Range : .85 - 1.05 MM , .9 - 1.1 MM  [.033 - .041 INCH , .035 - .043 INCH ] Wire Crimp Width : .89 MM  [.035 INCH ] Wire Stripping Length : 3.7 MM  [.146 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : OCEAN Applicator Feed Type : Pneumatic Service Options : Crimped Samples Terminator Type : TE Stripper / Crimper Termination Features Insulation Crimp Form : O

Contact Features


  • Crimp Type : F-Crimp

Dimensions


  • Insulation Crimp Width : 1.07 MM  [.042 INCH ]
  • Insulation Diameter Range : .85 - 1.05 MM , .9 - 1.1 MM  [.033 - .041 INCH , .035 - .043 INCH ]
  • Wire Crimp Width : .89 MM  [.035 INCH ]
  • Wire Stripping Length : 3.7 MM  [.146 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : OCEAN
  • Applicator Feed Type : Pneumatic
  • Service Options : Crimped Samples
  • Terminator Type : TE Stripper / Crimper

Termination Features


  • Insulation Crimp Form : O
Buy Now Datasheet
Crimpers, Applicators, Presses - 2132-2474601-2-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2474601-2-ND
Crimpers, Applicators, Presses 2132-2474601-2-ND
OCEAN APPLICATOR, ESM-10, MATENE

OCEAN APPLICATOR, ESM-10, MATENE

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2474601-2 2132-2474601-2-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1803179-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803125-5 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803194-3 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-9 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details