TE Connectivity Standard Circular Connectors 2473754-2

Description
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 22 - 24 Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 22 - 24 Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2473754-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2473754-2
Standard Circular Connectors 2473754-2
Body Features Circular Connector Insulation Material Type : Silicone Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .2 - .35 Wire Size (AWG) : 22 - 24 Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : Silicone
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber

Configuration Features


  • Contacts Preloaded : No

Dimensions


  • Wire Size (MMSQ) : .2 - .35
  • Wire Size (AWG) : 22 - 24

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 17-2473754-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
17-2473754-2-ND
Circular Connector Accessories 17-2473754-2-ND
SINGLE WIRE SEAL

SINGLE WIRE SEAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2473754-2 17-2473754-2-ND
Product Name Standard Circular Connectors Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060412-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder & Crimp
View Details
2 suppliers
Circular Connector Accessories - 1734-0730-001-0905-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
RF Connectors - 1056227-1 - TE Connectivity
Specs
Connector Type RF and Microwave Connector; Wire to Wire Connector
Gender Male / Plug
Termination Solder
View Details
4 suppliers
Circular Connector Contacts - 006-0937-12-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details