TE Connectivity Standard Circular Connectors 2473754-1

Description
Body Features Hermetically Sealed : Yes Peripheral Seal Material : Silicone Primary Product Color : Red Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 18 - 20 Other Field Serviceable : Yes Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Hermetically Sealed : Yes Peripheral Seal Material : Silicone Primary Product Color : Red Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 18 - 20 Other Field Serviceable : Yes Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2473754-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2473754-1
Standard Circular Connectors 2473754-1
Body Features Hermetically Sealed : Yes Peripheral Seal Material : Silicone Primary Product Color : Red Configuration Features Contacts Preloaded : No Dimensions Wire Size (MMSQ) : .5 - .75 Wire Size (AWG) : 18 - 20 Other Field Serviceable : Yes Product Type Features Connector System : Wire-to-Wire Sealable : Yes Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Hermetically Sealed : Yes
  • Peripheral Seal Material : Silicone
  • Primary Product Color : Red

Configuration Features


  • Contacts Preloaded : No

Dimensions


  • Wire Size (MMSQ) : .5 - .75
  • Wire Size (AWG) : 18 - 20

Other


  • Field Serviceable : Yes

Product Type Features


  • Connector System : Wire-to-Wire
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Accessories - 17-2473754-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Accessories
17-2473754-1-ND
Circular Connector Accessories 17-2473754-1-ND
SINGLE WIRE SEAL

SINGLE WIRE SEAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2473754-1 17-2473754-1-ND
Product Name Standard Circular Connectors Circular Connector Accessories
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Microminiature & Nanominiature D Connectors - 1-1589061-8 - TE Connectivity
Specs
Connector Type Micro Connector and Nano Connector; Wire to Wire Connector
Mounting Panel Mount
Current Rating 1.0 amps
View Details
Standard Circular Connectors - 1-1589055-6 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 30 AWG
View Details
Circular Connector Assemblies - 17-1-2823587-7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details