TE Connectivity Solar Connectors 2472937-1

Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2472937-1 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2472937-1
Solar Connectors 2472937-1
Body Features Cable Color : White Dimensions Wire Size (AWG) : 8 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : White

Dimensions


  • Wire Size (AWG) : 8

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Other


  • Product Installation Type : Mid Span

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2472937-1
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

 - 1-2102352-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
Rectangular Power Connectors - 1-172328-9 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1667-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
3 suppliers