TE ConnectivityHard Metric Backplane Connectors2472336-1
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Operation/Applicatio
n Circuit Application : High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 56
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Description
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Operation/Applicatio
n Circuit Application : High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 56
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features Primary Product Color : Gray
Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 PCB Mount Orientation : Perpendicular Right Angle
Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Performance Based Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features Centerline (Pitch) : 2.5 MM [.098 INCH ]
Operation/Applicatio
n Circuit Application : High Speed Data
Packaging Features Packaging Method : Tube
Product Type Features PCB Connector Type : PCB Mount Receptacle Sealable : No
Signal Characteristics Data Rate (GBS) : 56
Usage Conditions Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]
Body Features
Primary Product Color : Gray
Configuration Features
Backplane Architecture : Traditional Backplane
Number of Columns : 10
Number of Positions : 120
Number of Rows : 3
PCB Mount Orientation : Perpendicular Right Angle
Contact Features
Contact Current Rating (Max) (AMP) : .5
Contact Mating Area Plating Material : Performance Based
Contact Mating Area Plating Material Thickness : .76 MICM [30 MICIN ]
Housing Features
Centerline (Pitch) : 2.5 MM [.098 INCH ]
Operation/Application
Circuit Application : High Speed Data
Packaging Features
Packaging Method : Tube
Product Type Features
PCB Connector Type : PCB Mount Receptacle
Sealable : No
Signal Characteristics
Data Rate (GBS) : 56
Usage Conditions
Operating Temperature Range : 0 - 105 DEGC [32 - 221 DEGF ]