TE Connectivity Hard Metric Backplane Connectors 2472335-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tube Product Type Features PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tube Product Type Features PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 2472335-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
2472335-1
Hard Metric Backplane Connectors 2472335-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Traditional Backplane Number of Columns : 10 Number of Positions : 120 Number of Rows : 3 Contact Features Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Operation/Applicatio n Circuit Application : High Speed Data Packaging Features Packaging Method : Tube Product Type Features PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : 56 Usage Conditions Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Number of Columns : 10
  • Number of Positions : 120
  • Number of Rows : 3

Contact Features


  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold or Gold Flash over Palladium Nickel
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Operation/Application


  • Circuit Application : High Speed Data

Packaging Features


  • Packaging Method : Tube

Product Type Features


  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : 56

Usage Conditions


  • Operating Temperature Range : 0 - 105 DEGC  [32 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Board Mount Connectors
Product Number 2472335-1
Product Name Hard Metric Backplane Connectors
Current Rating 0.5 amps
Unlock Full Specs
to access all available technical data