Body Features Primary Product Color : Black
Configuration Features Number of Positions : 6 Number of Rows : 2
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 14.5 Contact Mating Area Plating Material : Gold (Au) Contact Underplating Material : Nickel
Electrical Characteristics Operating Voltage (VAC) : 600
Housing Features Centerline (Pitch) : 7.5 MM [.295 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL
Mechanical Attachment Connector Mounting Type : Board Mount
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tray Packaging Quantity : 245
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Header
Termination Features Termination Method to PCB : Through Hole - Solder Termination Method to Wire & Cable : Push-in
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
- Primary Product Color : Black
Configuration Features
- Number of Positions : 6
- Number of Rows : 2
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 14.5
- Contact Mating Area Plating Material : Gold (Au)
- Contact Underplating Material : Nickel
Electrical Characteristics
- Operating Voltage (VAC) : 600
Housing Features
- Centerline (Pitch) : 7.5 MM [.295 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : UL
Mechanical Attachment
- Connector Mounting Type : Board Mount
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 245
Product Type Features
- Connector & Contact Terminates To : Printed Circuit Board
- Connector System : Wire-to-Board
- Terminal Block Connector Type : Header
Termination Features
- Termination Method to PCB : Through Hole - Solder
- Termination Method to Wire & Cable : Push-in
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]