TE Connectivity Standard Circular Connectors 2469979-2

Description
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 24 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 24 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2469979-2 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2469979-2
Standard Circular Connectors 2469979-2
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes Configuration Features Contacts Preloaded : No Number of Positions : 8 Number of Signal Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (AWG) : 18 - 24 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : B Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Hermetically Sealed : Yes

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8
  • Number of Signal Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (AWG) : 18 - 24

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : B

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Housings - 17-2469979-2-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2469979-2-ND
Circular Connector Housings 17-2469979-2-ND
EASYLOCK PLASTIC SIGNAL CONN,FE,

EASYLOCK PLASTIC SIGNAL CONN,FE,

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2469979-2 17-2469979-2-ND
Product Name Standard Circular Connectors Circular Connector Housings
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Compression Connectors - 005128-000 - TE Connectivity
Specs
Mounting Compression
View Details
Circular Connector Accessories - 17-100P757-17-2-Z-LC5-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details