TE Connectivity Standard Circular Connectors 2469979-1

Description
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2469979-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2469979-1
Standard Circular Connectors 2469979-1
Body Features Circular Connector Insulation Material Type : PBT GF Hermetically Sealed : Yes O-Ring Material : Silicone Rubber Configuration Features Contacts Preloaded : No Number of Positions : 8 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 5 Dimensions Wire Size (MMSQ) : .82 - .2 Wire Size (AWG) : 18 - 24 Electrical Characteristics Operating Voltage (VAC) : 63 Operating Voltage (VDC) : 63 Mechanical Attachment Mating Alignment Type : Keyed Mating Retention : With Polarization Code : A Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Circular Connector Type : Circular Connector Receptacle Connector System : Wire-to-Panel Sealable : Yes Shell Type : Plastic Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : PBT GF
  • Hermetically Sealed : Yes
  • O-Ring Material : Silicone Rubber

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 8

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 5

Dimensions


  • Wire Size (MMSQ) : .82 - .2
  • Wire Size (AWG) : 18 - 24

Electrical Characteristics


  • Operating Voltage (VAC) : 63
  • Operating Voltage (VDC) : 63

Mechanical Attachment


  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Polarization Code : A

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Circular Connector Type : Circular Connector Receptacle
  • Connector System : Wire-to-Panel
  • Sealable : Yes
  • Shell Type : Plastic

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Circular Connector Housings - 17-2469979-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2469979-1-ND
Circular Connector Housings 17-2469979-1-ND
EASYLOCK PLASTIC SIGNAL CONN,FE,

EASYLOCK PLASTIC SIGNAL CONN,FE,

Buy Now Datasheet
Industrial Circular Connectors - 428585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Industrial Circular Connectors
428585
Industrial Circular Connectors 428585
TE Connectivity 2469979-1

TE Connectivity 2469979-1

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2469979-1 17-2469979-1-ND 428585
Product Name Standard Circular Connectors Circular Connector Housings Industrial Circular Connectors
Connector Type Circular / Cylindrical Connectors Circular / Cylindrical Connectors Circular / Cylindrical Connectors
Voltage Rating 63 volts
Current Rating 5.0 amps
Contact Size (AWG) 18 to 24 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 100503SL-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
13A 250V Electronic Connector - 436-1-213928-1 - ERSAELECTRONICS PTE. LTD.
Specs
Termination Wire Wrap
Current Rating 13.0 amps
View Details
4 suppliers