TE Connectivity RF Terminators 2467918-2

Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : SMA Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : SMA Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 2467918-2 - TE Connectivity
Berwyn, PA, United States
RF Terminators
2467918-2
RF Terminators 2467918-2
Body Features Body Material : Brass Body Plating Material : Gold Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polytetrafluoroethyl ene (PTFE) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : SMA Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Gold

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Polytetrafluoroethylene (PTFE)

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • RF Interface : SMA

Usage Conditions


  • Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 2467918-2
Product Name RF Terminators
Package Type Plugin
Unlock Full Specs
to access all available technical data

Similar Products

RF Terminators - 413557-2 - TE Connectivity
Specs
Package Type Plugin
View Details
RF Plugs & Jacks - 5-1634516-5 - TE Connectivity
Specs
Package Type Jack
Frequency Range 2000.00 MHz
View Details