Body Features Body Material : Beryllium Copper Body Plating Material : Gold
Configuration Features Number of Positions : 1
Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics Impedance (OHM) : 50
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Bag & Box
Product Type Features RF Interface : SMP
Usage Conditions Operating Temperature Range : -40 - 257 DEGC [-40 - 257 DEGF ]
Body Features
- Body Material : Beryllium Copper
- Body Plating Material : Gold
Configuration Features
Contact Features
- RF Connector Center Contact Material : Beryllium Copper
- RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
- Packaging Method : Bag & Box
Product Type Features
Usage Conditions
- Operating Temperature Range : -40 - 257 DEGC [-40 - 257 DEGF ]