TE Connectivity RF Terminators 2467900-1

Description
Body Features Body Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : 2.4mm Series Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : 2.4mm Series Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Terminators - 2467900-1 - TE Connectivity
Berwyn, PA, United States
RF Terminators
2467900-1
RF Terminators 2467900-1
Body Features Body Material : Stainless Steel Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Material : Beryllium Copper RF Connector Center Contact Plating Material : Gold (Au) Electrical Characteristics Impedance (OHM) : 50 Other Dielectric Material : Polyetherimide (PEI) Packaging Features Packaging Method : Bag & Box Product Type Features RF Interface : 2.4mm Series Usage Conditions Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]

Body Features


  • Body Material : Stainless Steel

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Beryllium Copper
  • RF Connector Center Contact Plating Material : Gold (Au)

Electrical Characteristics


  • Impedance (OHM) : 50

Other


  • Dielectric Material : Polyetherimide (PEI)

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • RF Interface : 2.4mm Series

Usage Conditions


  • Operating Temperature Range : -40 - 257 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category RF Couplers
Product Number 2467900-1
Product Name RF Terminators
Package Type Plugin
Unlock Full Specs
to access all available technical data

Similar Products

RF Plugs & Jacks - 1991073-1 - TE Connectivity
Specs
Package Type Plugin; Connectorized; Plug
Frequency Range 11000.00 MHz
View Details