TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2466380-1

Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2466380-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2466380-1
Connector Hardware, Mounts, Locks & Retainers 2466380-1
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Latching, Locking & Retention, Mounting Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-40 - 185 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Mechanical Attachment


  • Thread Size : M12

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 90 DEGC  [-40 - 185 DEGF ]
Buy Now
Circular Connector Housings - 17-2466380-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2466380-1-ND
Circular Connector Housings 17-2466380-1-ND
M12, FEMALE HOUSING, FRONT MOUNT

M12, FEMALE HOUSING, FRONT MOUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2466380-1 17-2466380-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-0937-20A-A834-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Circular Connector Contacts - 097-0014-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers
Circular Connector Assemblies - A134724-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Voltage Rating 250 volts
View Details
3 suppliers