TE Connectivity Connector Hardware, Mounts, Locks & Retainers 2466375-1

Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 2466375-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
2466375-1
Connector Hardware, Mounts, Locks & Retainers 2466375-1
Body Features Primary Product Material : Copper Alloy Mechanical Attachment Thread Size : M12 Packaging Features Packaging Method : Tray Packaging Quantity : 20 Product Type Features Connector Hardware Accessory Type : Nut Hardware Accessory Function : Mounting, Latching, Locking & Retention Sealable : Yes Usage Conditions Operating Temperature (Max) : 90 DEGC  [185 DEGF ] Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Mechanical Attachment


  • Thread Size : M12

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 20

Product Type Features


  • Connector Hardware Accessory Type : Nut
  • Hardware Accessory Function : Mounting, Latching, Locking & Retention
  • Sealable : Yes

Usage Conditions


  • Operating Temperature (Max) : 90 DEGC  [185 DEGF ]
  • Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Buy Now
Circular Connector Housings - 17-2466375-1-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Housings
17-2466375-1-ND
Circular Connector Housings 17-2466375-1-ND
M12, MALE HOUSING, REAR MOUNT

M12, MALE HOUSING, REAR MOUNT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2466375-1 17-2466375-1-ND
Product Name Connector Hardware, Mounts, Locks & Retainers Circular Connector Housings
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Housings - A123704-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
View Details
3 suppliers
Circular Connector Contacts - 100504-233-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-097-0178-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Accessories - 17-100P160-13-1-B-WR4-03-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details