TE Connectivity Solar Connectors 2466276-4

Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2466276-4 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2466276-4
Solar Connectors 2466276-4
Body Features Cable Color : White Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : White

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Other


  • Product Installation Type : Mid Span

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2466276-4
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2472936-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2491082-2 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - CCM1645-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers