Body Features Cable Color : Red
Dimensions Wire Size (AWG) : 10
Electrical Characteristics Voltage Class (KV) : ≤ 2
Other Product Installation Type : Mid Span
Product Availability Product Availability : North America
Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Body Features
Dimensions
Electrical Characteristics
Other
- Product Installation Type : Mid Span
Product Availability
- Product Availability : North America
Product Type Features
- Solar Connector Style : Piercing
- Solar Connector Type : Insulation Piercing Connector