TE Connectivity Solar Connectors 2466276-2

Description
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet
Description
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Connectors - 2466276-2 - TE Connectivity
Berwyn, PA, United States
Solar Connectors
2466276-2
Solar Connectors 2466276-2
Body Features Cable Color : Black Dimensions Wire Size (AWG) : 10 Electrical Characteristics Voltage Class (KV) : ≤ 2 Other Product Installation Type : Mid Span Product Availability Product Availability : North America Product Type Features Solar Connector Style : Piercing Solar Connector Type : Insulation Piercing Connector

Body Features


  • Cable Color : Black

Dimensions


  • Wire Size (AWG) : 10

Electrical Characteristics


  • Voltage Class (KV) : ≤ 2

Other


  • Product Installation Type : Mid Span

Product Availability


  • Product Availability : North America

Product Type Features


  • Solar Connector Style : Piercing
  • Solar Connector Type : Insulation Piercing Connector
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Power Connectors
Product Number 2466276-2
Product Name Solar Connectors
Applications Residential
Unlock Full Specs
to access all available technical data

Similar Products

Power Cable End Caps - 004019N002 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2512536-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details
Solar Connectors - 1-2477513-1 - TE Connectivity
Specs
Applications Residential
Standards / Certifications RoHS
View Details