TE Connectivity High Speed Pluggable IO Connectors & Cages 2466092-1

Description
Body Features Heat Sink Style : Front End Air Flow Primary Product Material : Stainless Steel Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Heat Sink Style : Front End Air Flow Primary Product Material : Stainless Steel Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2466092-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2466092-1
High Speed Pluggable IO Connectors & Cages 2466092-1
Body Features Heat Sink Style : Front End Air Flow Primary Product Material : Stainless Steel Configuration Features Lightpipe Style : Standard Number of Ports : 2 Port Matrix Configuration : 2 x 1 Electrical Characteristics Data Rate (Max) (GBS) : 112 Housing Features Cage Material : Stainless Steel Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Other EMI Containment Feature Type : Internal/External EMI Springs Included Lightpipe : Yes Packaging Features Packaging Method : Box & Tray Product Type Features Cage Type : Stacked Pluggable Form Factor : SFP Pluggable I/O Product Type : Cage Assembly Sealable : No Thermal Accessory Type Included : Heat Sink Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Body Features


  • Heat Sink Style : Front End Air Flow
  • Primary Product Material : Stainless Steel

Configuration Features


  • Lightpipe Style : Standard
  • Number of Ports : 2
  • Port Matrix Configuration : 2 x 1

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Housing Features


  • Cage Material : Stainless Steel

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP112

Other


  • EMI Containment Feature Type : Internal/External EMI Springs
  • Included Lightpipe : Yes

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Cage Type : Stacked
  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Cage Assembly
  • Sealable : No
  • Thermal Accessory Type Included : Heat Sink

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2466092-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2466092-1-ND
Pluggable Connector Assemblies 17-2466092-1-ND
SFP112 STACKED CAGE 2X1 ASSEMBLY

SFP112 STACKED CAGE 2X1 ASSEMBLY

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2466092-1 17-2466092-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Through Hole - Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0912-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Coaxial Connectors - 467801 - RS Components, Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
View Details
3 suppliers
Circular Connector Contacts - 006-0937-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details