TE Connectivity Standard Circular Connectors 2466043-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 8 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 8 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2466043-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2466043-1
Standard Circular Connectors 2466043-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Socket Contact Current Rating (Max) (AMP) : 8 Reverse Gender : No Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Durability Rating (CYCLE) : 100 Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Cable-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions IP Water Sealing Level : IP67 Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : IP67

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Power Positions : 4
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Socket
  • Contact Current Rating (Max) (AMP) : 8
  • Reverse Gender : No

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 63

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : Type II

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Durability Rating (CYCLE) : 100
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 80

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Receptacle
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Cable-to-Board
  • Prewired : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • IP Water Sealing Level : IP67
  • Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 17-2466043-1CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466043-1CT-ND
Circular Connector Assemblies 17-2466043-1CT-ND
M12, SPE TYPE II, FEMALE PLUG, S

M12, SPE TYPE II, FEMALE PLUG, S

Buy Now Datasheet
Circular Connector Assemblies - 17-2466043-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466043-1DKR-ND
Circular Connector Assemblies 17-2466043-1DKR-ND
M12, SPE TYPE II, FEMALE PLUG, S

M12, SPE TYPE II, FEMALE PLUG, S

Buy Now Datasheet
Circular Connector Assemblies - 17-2466043-1TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466043-1TR-ND
Circular Connector Assemblies 17-2466043-1TR-ND
M12, SPE TYPE II, FEMALE PLUG, S

M12, SPE TYPE II, FEMALE PLUG, S

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2466043-1 17-2466043-1CT-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Female Sockets
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data