TE Connectivity Standard Circular Connectors 2466042-1

Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Circular Connectors - 2466042-1 - TE Connectivity
Berwyn, PA, United States
Standard Circular Connectors
2466042-1
Standard Circular Connectors 2466042-1
Body Features Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer) Environmental Protection : IP67 Configuration Features Contacts Preloaded : Yes Number of Positions : 7 Number of Power Positions : 4 Number of Signal Positions : 2 Contact Features Circular Connector Contact Type : Pin Contact Current Rating (Max) (AMP) : 8 Electrical Characteristics Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 63 Industry Standards Industrial Protocols : Single Pair Ethernet (SPE) UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : With PCB Mount Retention : With Polarization Code : Type II Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : Yes Packaging Features Packaging Quantity : 80 Product Type Features Assembly Type : Electrical Connector Circular Connector Type : Circular Connector Plug Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Prewired : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]

Body Features


  • Circular Connector Insulation Material Type : LCP (Liquid Crystal Polymer)
  • Environmental Protection : IP67

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Positions : 7
  • Number of Power Positions : 4
  • Number of Signal Positions : 2

Contact Features


  • Circular Connector Contact Type : Pin
  • Contact Current Rating (Max) (AMP) : 8

Electrical Characteristics


  • Operating Voltage (VAC) : 50
  • Operating Voltage (VDC) : 63

Industry Standards


  • Industrial Protocols : Single Pair Ethernet (SPE)
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • Polarization Code : Type II

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 80

Product Type Features


  • Assembly Type : Electrical Connector
  • Circular Connector Type : Circular Connector Plug
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Prewired : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature Range : -40 - 90 DEGC  [-49 - 185 DEGF ]
Buy Now
Circular Connector Assemblies - 17-2466042-1TR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466042-1TR-ND
Circular Connector Assemblies 17-2466042-1TR-ND
M12, SPE TYPE II, MALE PLUG, SOL

M12, SPE TYPE II, MALE PLUG, SOL

Buy Now Datasheet
Circular Connector Assemblies - 17-2466042-1DKR-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466042-1DKR-ND
Circular Connector Assemblies 17-2466042-1DKR-ND
M12, SPE TYPE II, MALE PLUG, SOL

M12, SPE TYPE II, MALE PLUG, SOL

Buy Now Datasheet
Circular Connector Assemblies - 17-2466042-1CT-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
17-2466042-1CT-ND
Circular Connector Assemblies 17-2466042-1CT-ND
M12, SPE TYPE II, MALE PLUG, SOL

M12, SPE TYPE II, MALE PLUG, SOL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Board Mount Connectors
Product Number 2466042-1 17-2466042-1TR-ND
Product Name Standard Circular Connectors Circular Connector Assemblies
Connector Type Circular / Cylindrical Connectors; Wire to Board Connector Insert, Male Pins
Termination Through Hole - Solder
Mounting Board Mount Through Hole
Unlock Full Specs
to access all available technical data