TE Connectivity Multicore Cable 246592-000

Description
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Quad Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet
Description
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Quad Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -55 - 200
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Cable - 246592-000 - TE Connectivity
Berwyn, PA, United States
Multicore Cable
246592-000
Multicore Cable 246592-000
Body Features Cable Color : White Shield Material : Silver-Coated Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Flexible ETFE Wire Color (Base) : White Wire Color (Stripe) : Blue Dimensions Wire Size (AWG) : 28 Electrical Characteristics Operating Voltage (V) : 600 Operation/Applicatio n Shielded : Yes Product Type Features Cable Style : Twisted Quad Usage Conditions Cable Type : Spec 55A Operating Temperature Range (DEGC) : -55 - 200

Body Features


  • Cable Color : White
  • Shield Material : Silver-Coated Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Flexible ETFE
  • Wire Color (Base) : White
  • Wire Color (Stripe) : Blue

Dimensions


  • Wire Size (AWG) : 28

Electrical Characteristics


  • Operating Voltage (V) : 600

Operation/Application


  • Shielded : Yes

Product Type Features


  • Cable Style : Twisted Quad

Usage Conditions


  • Cable Type : Spec 55A
  • Operating Temperature Range (DEGC) : -55 - 200
Buy Now Datasheet
 - 246592-000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
55 Cable

55 Cable

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Multiconductor Cables Cable Assemblies
Product Number 246592-000 246592-000
Product Name Multicore Cable
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Flexible ETFE
Cable Shielding Silver-Coated Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1187713001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified Polyester
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 040427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Twisted Pair Cable - 059531-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers