TE Connectivity Heat Shrink Boots 246397-000

Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Wire/Cable Outside Diameter : 8 mm, .276 in, .39 in, .31 in, .43 in, .433 in, 10 mm, 11 mm, 12 mm, .35 in, .3 in, 9 mm, 7 mm, .47 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Wire/Cable Outside Diameter : 8 mm, .276 in, .39 in, .31 in, .43 in, .433 in, 10 mm, 11 mm, 12 mm, .35 in, .3 in, 9 mm, 7 mm, .47 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Boots - 246397-000 - TE Connectivity
Berwyn, PA, United States
Heat Shrink Boots
246397-000
Heat Shrink Boots 246397-000
Body Features Adhesive Pre-Coat : Yes Heat Shrink Boot Material Systems Code : 100 Material : Low Fire Hazard Material Material Code : 100 Configuration Features Lipped : No Dimensions Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ] Wire/Cable Outside Diameter : 8 mm, .276 in, .39 in, .31 in, .43 in, .433 in, 10 mm, 11 mm, 12 mm, .35 in, .3 in, 9 mm, 7 mm, .47 in Industry Standards Approved Standards : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G Government Qualified : No Operation/Applicatio n Power Cable Accessory : No Other Adhesive Options : /180 Precoat Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures Molded Part Shape Code : 222 Product Type Features Molded Part Angle (DEG) : 90 Usage Conditions Flammability : Low Fire Hazard Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Adhesive Pre-Coat : Yes
  • Heat Shrink Boot Material Systems Code : 100
  • Material : Low Fire Hazard Material
  • Material Code : 100

Configuration Features


  • Lipped : No

Dimensions


  • Cable Diameter Range : 6.4 - 20.6 MM  [.252 - .811 INCH ]
  • Wire/Cable Outside Diameter : 8 mm, .276 in, .39 in, .31 in, .43 in, .433 in, 10 mm, 11 mm, 12 mm, .35 in, .3 in, 9 mm, 7 mm, .47 in

Industry Standards


  • Approved Standards : DEF Std 59-97 Issue 3 Type DF, IEC 62329-3-101, BS-G-198-5-DF, BR1326 listed Class G
  • Government Qualified : No

Operation/Application


  • Power Cable Accessory : No

Other


  • Adhesive Options : /180 Precoat
  • Fluid & Chemical Resistance : Long-Term Fluid Exposure at High Temperatures
  • Molded Part Shape Code : 222

Product Type Features


  • Molded Part Angle (DEG) : 90

Usage Conditions


  • Flammability : Low Fire Hazard
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Protective Sleeving
Product Number 246397-000
Product Name Heat Shrink Boots
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

shrink tube - 033809N002 - Powell Electronics, Inc.
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Tubing - 0430892002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Medical Grade Crosslinked Fluoropolymer
Operating Temperature -55 to 175 C (-67 to 347 F)
View Details
Heat Shrink Tubing - 0021036031 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Heat Shrink Tubing - 0294356002 - TE Connectivity
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Irradiated Modified Polyolefin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details