TE Connectivity High Speed Pluggable IO Connectors & Cages 2459600-1

Description
Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Pluggable IO Connectors & Cages - 2459600-1 - TE Connectivity
Berwyn, PA, United States
High Speed Pluggable IO Connectors & Cages
2459600-1
High Speed Pluggable IO Connectors & Cages 2459600-1
Configuration Features Number of Positions : 40 Contact Features Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Tail Plating Material : Tin Electrical Characteristics Data Rate (Max) (GBS) : 112 Industry Standards UL Flammability Rating : UL 94V-0 Operation/Applicatio n Circuit Application : High Speed Data Pluggable I/O Applications : SFP112 Packaging Features Packaging Method : Box & Tray Product Type Features Pluggable Form Factor : SFP Pluggable I/O Product Type : Connector Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]

Configuration Features


  • Number of Positions : 40

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Gold
  • Tail Plating Material : Tin

Electrical Characteristics


  • Data Rate (Max) (GBS) : 112

Industry Standards


  • UL Flammability Rating : UL 94V-0

Operation/Application


  • Circuit Application : High Speed Data
  • Pluggable I/O Applications : SFP112

Packaging Features


  • Packaging Method : Box & Tray

Product Type Features


  • Pluggable Form Factor : SFP
  • Pluggable I/O Product Type : Connector
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 85 DEGC  [-67 - 185 DEGF ]
Buy Now
Pluggable Connector Assemblies - 17-2459600-1-ND - DigiKey
Thief River Falls, MN, United States
Pluggable Connector Assemblies
17-2459600-1-ND
Pluggable Connector Assemblies 17-2459600-1-ND
SFP112G STACKED RECEPTACLE CONN

SFP112G STACKED RECEPTACLE CONN

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Electrical Connectors Electrical Connectors
Product Number 2459600-1 17-2459600-1-ND
Product Name High Speed Pluggable IO Connectors & Cages Pluggable Connector Assemblies
Termination Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 020-0511-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Connectors Circular, Unreviewed - 010-005837-133 - Heilind Electronics, Inc.
Specs
Connector Type Circular / Cylindrical Connectors
View Details