TE Connectivity Compression Connectors 2456746-3

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 NEMA Spacing (2-Hole) : No Other Die Color Code : White, Gray Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 NEMA Spacing (2-Hole) : No Other Die Color Code : White, Gray Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2456746-3 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2456746-3
Compression Connectors 2456746-3
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : EN 50483-4, NFC 33 021 NEMA Spacing (2-Hole) : No Other Die Color Code : White, Gray Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Length : 100 MM  [3.93 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : EN 50483-4, NFC 33 021
  • NEMA Spacing (2-Hole) : No

Other


  • Die Color Code : White, Gray

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2456746-3
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Eurocard Connectors - 024104-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers