Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Length : 100 MM [3.93 INCH ]
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No
Other Die Color Code : Yellow, Gray
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Length : 100 MM [3.93 INCH ]
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No
Other Die Color Code : Yellow, Gray
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum
Contact Features Crimp Type : Hexagonal Crimping
Dimensions Barrel Length : 100 MM [3.93 INCH ]
Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No
Other Die Color Code : Yellow, Gray
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Crimp
Body Features
Compatible Conductor Material : Aluminum
Conductor Type : Stranded
Primary Product Material : Aluminum
Contact Features
Crimp Type : Hexagonal Crimping
Dimensions
Barrel Length : 100 MM [3.93 INCH ]
Industry Standards
Compatible With Approved Standards Products : NFC 33 021, EN 50483-4