TE Connectivity Compression Connectors 2456746-1

Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No Other Die Color Code : Gray, Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet
Description
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No Other Die Color Code : Gray, Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Connectors - 2456746-1 - TE Connectivity
Berwyn, PA, United States
Compression Connectors
2456746-1
Compression Connectors 2456746-1
Body Features Compatible Conductor Material : Aluminum Conductor Type : Stranded Primary Product Material : Aluminum Contact Features Crimp Type : Hexagonal Crimping Dimensions Barrel Length : 100 MM  [3.93 INCH ] Industry Standards Compatible With Approved Standards Products : NFC 33 021, EN 50483-4 NEMA Spacing (2-Hole) : No Other Die Color Code : Gray, Red Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Crimp

Body Features


  • Compatible Conductor Material : Aluminum
  • Conductor Type : Stranded
  • Primary Product Material : Aluminum

Contact Features


  • Crimp Type : Hexagonal Crimping

Dimensions


  • Barrel Length : 100 MM  [3.93 INCH ]

Industry Standards


  • Compatible With Approved Standards Products : NFC 33 021, EN 50483-4
  • NEMA Spacing (2-Hole) : No

Other


  • Die Color Code : Gray, Red

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2456746-1
Product Name Compression Connectors
Mounting Crimp
Unlock Full Specs
to access all available technical data

Similar Products