Body Features Body Material : Brass Body Material Finish : Plated Body Plating Material : Nickel Body Underplating Material : Copper
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Contact Features RF Connector Center Contact Material : Bronze RF Connector Center Contact Plating Material : Gold (Au) RF Connector Center Contact Plating Thickness : .076 MICM [3 MICIN ]
Dimensions RF Connector Mated Outer Diameter (Approximate) : 14.5 MM [.57 INCH ]
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Detent : Without RF Connector Coupling Mechanism : Bayonet
Operation/Applicatio
n Operating Frequency Range (GHZ) : 0 - 4
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Bag
Product Type Features Compatible With RF Cable Type : RG 58 Connector & Contact Terminates To : Wire & Cable Connector System : Cable-to-Cable RF Connector Style : Jack RF Interface : BNC Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Material Finish : Plated
- Body Plating Material : Nickel
- Body Underplating Material : Copper
Configuration Features
- Number of Coaxial Contacts : 1
- Number of Positions : 1
Contact Features
- RF Connector Center Contact Material : Bronze
- RF Connector Center Contact Plating Material : Gold (Au)
- RF Connector Center Contact Plating Thickness : .076 MICM [3 MICIN ]
Dimensions
- RF Connector Mated Outer Diameter (Approximate) : 14.5 MM [.57 INCH ]
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Mechanical Attachment
- Connector Mounting Type : Free-Hanging (In-Line)
- Detent : Without
- RF Connector Coupling Mechanism : Bayonet
Operation/Application
- Operating Frequency Range (GHZ) : 0 - 4
Other
- Dielectric Material : Polytetrafluoroethylene (PTFE)
Packaging Features
Product Type Features
- Compatible With RF Cable Type : RG 58
- Connector & Contact Terminates To : Wire & Cable
- Connector System : Cable-to-Cable
- RF Connector Style : Jack
- RF Interface : BNC
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]