TE Connectivity D-Shaped Connectors 2454917-1

Description
Body Features Connector Profile : Standard Insert Material : PBT Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Insert Material : PBT Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Shaped Connectors - 2454917-1 - TE Connectivity
Berwyn, PA, United States
D-Shaped Connectors
2454917-1
D-Shaped Connectors 2454917-1
Body Features Connector Profile : Standard Insert Material : PBT Configuration Features Number of Positions : 9 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Options : Installed Contact Shape & Form : Round Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Retention : With Mating Retention Type : Female Screwlocks, Fixed PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Operation/Applicatio n Circuit Application : Signal Shielded : No Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Shell Size : 3 Connector System : Board-to-Board Shell Material Configuration : Front Metal Shell Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Insert Material : PBT

Configuration Features


  • Number of Positions : 9
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Options : Installed
  • Contact Shape & Form : Round

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Retention : With
  • Mating Retention Type : Female Screwlocks, Fixed
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Receptacle
  • Connector Shell Size : 3
  • Connector System : Board-to-Board
  • Shell Material Configuration : Front Metal Shell

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
D Sub Connectors - 2868826 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2868826
D Sub Connectors 2868826
9P Female to 9P Female, without Screws

9P Female to 9P Female, without Screws

Supplier's Site
D Sub Connectors - 2868825 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2868825
D Sub Connectors 2868825
9P Female to 9P Female, without Screws

9P Female to 9P Female, without Screws

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - 343-2454917-1-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
343-2454917-1-ND
D-Sub Connector Assemblies 343-2454917-1-ND
CONN D-SUB RCPT 9POS R/A SLDR

CONN D-SUB RCPT 9POS R/A SLDR

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2454917-1 2868826 2454917-1 343-2454917-1-ND
Product Name D-Shaped Connectors D Sub Connectors D-Sub Connector Assemblies
Connector Type Board to Board Connector D-Sub Connector Receptacle, Female Sockets
Mounting Board Mount Through Hole, Right Angle
Current Rating 3.0 amps 3.0 amps
Unlock Full Specs
to access all available technical data