TE Connectivity SIM Card Connectors 2452808-1

Description
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SIM Card Connectors - 2452808-1 - TE Connectivity
Berwyn, PA, United States
SIM Card Connectors
2452808-1
SIM Card Connectors 2452808-1
Body Features Ejector Type : Push-Pull Configuration Features Card Detection Switch : With Card Insertion Style : Normal Insertion Number of Loaded Positions : 7 Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Current Rating (Max) (AMP) : .3 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Shell Material : Stainless Steel Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Operation/Applicatio n Circuit Application : Signal Durability Rating (CYCLE) : 1500 Packaging Features Packaging Method : Reel Product Type Features Compatible Card : 4FF SIM Connector & Contact Terminates To : Printed Circuit Board SIM Card Product Type : Push-Pull Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Ejector Type : Push-Pull

Configuration Features


  • Card Detection Switch : With
  • Card Insertion Style : Normal Insertion
  • Number of Loaded Positions : 7
  • Number of Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Current Rating (Max) (AMP) : .3

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Shell Material : Stainless Steel

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With

Operation/Application


  • Circuit Application : Signal
  • Durability Rating (CYCLE) : 1500

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible Card : 4FF SIM
  • Connector & Contact Terminates To : Printed Circuit Board
  • SIM Card Product Type : Push-Pull

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now
Memory Card Connectors - 2868824 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2868824
Memory Card Connectors 2868824
Nano SIM card Conn Push pull type

Nano SIM card Conn Push pull type

Supplier's Site
Memory Card Connectors - 2868823 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
2868823
Memory Card Connectors 2868823
Nano SIM card Conn Push pull type

Nano SIM card Conn Push pull type

Supplier's Site
PC Card Sockets - 343-2452808-1DKR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452808-1DKR-ND
PC Card Sockets 343-2452808-1DKR-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet
PC Card Sockets - 343-2452808-1CT-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452808-1CT-ND
PC Card Sockets 343-2452808-1CT-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet
PC Card Sockets - 343-2452808-1TR-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
343-2452808-1TR-ND
PC Card Sockets 343-2452808-1TR-ND
CONN NANO SIM CARD R/A SMD

CONN NANO SIM CARD R/A SMD

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors
Product Number 2452808-1 2868824 343-2452808-1DKR-ND
Product Name SIM Card Connectors Memory Card Connectors PC Card Sockets
Connector Type PC Card Connector Connector and Ejector
Termination Surface Mount
Mounting Board Mount Surface Mount, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26802-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Eurocard Connectors - 384583-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
2 suppliers
Headers, Male Pins - A28584-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
Headers, Male Pins - A28528-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers