TE Connectivity Connectors, Interconnects Backplane Connectors Specialized 244997

Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Series: ERMET Pitch: 0.079" (2.00mm) Termination Style: Press-Fit Connector Type: Header, Male Pins Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Blade Power
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Series: ERMET Pitch: 0.079" (2.00mm) Termination Style: Press-Fit Connector Type: Header, Male Pins Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Blade Power
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects Backplane Connectors Specialized -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Backplane Connectors Specialized
Connectors, Interconnects Backplane Connectors Specialized
Manufacturer: TE Connectivity Erni Category: Connectors, Interconnects Backplane Connectors Specialized Series: ERMET Pitch: 0.079" (2.00mm) Termination Style: Press-Fit Connector Type: Header, Male Pins Package: Tray Mounting Type: Through Hole, Right Angle Alternative Parts (Cross-Reference): Cross Product Status: Obsolete Connector Style: Blade Power

Manufacturer: TE Connectivity Erni
Category: Connectors, Interconnects Backplane Connectors Specialized
Series: ERMET
Pitch: 0.079" (2.00mm)
Termination Style: Press-Fit
Connector Type: Header, Male Pins
Package: Tray
Mounting Type: Through Hole, Right Angle
Alternative Parts (Cross-Reference): Cross
Product Status: Obsolete
Connector Style: Blade Power

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-244997
Electronic Connector 407-244997
2MM HM 5POS M PWR MOD LLLLL Product overview: 244997 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244997 can be used for catalog matching and distributor lookup.

2MM HM 5POS M PWR MOD LLLLL Product overview: 244997 from TE Connectivity ERNI is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-244997 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 407-244997
Product Name Connectors, Interconnects Backplane Connectors Specialized Electronic Connector
Mounting Through Hole, Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Powerpole ® 15-45 Standard Housings Yellow - 1327G16 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers