TE Connectivity Applicators 2448579-1

Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Stripping Length : 4.8 MM  [.189 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+
Request a Quote Datasheet
Description
Contact Features Crimp Type : Special Crimp Dimensions Wire Stripping Length : 4.8 MM  [.189 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Applicators - 2448579-1 - TE Connectivity
Berwyn, PA, United States
Applicators
2448579-1
Applicators 2448579-1
Contact Features Crimp Type : Special Crimp Dimensions Wire Stripping Length : 4.8 MM  [.189 INCH ] Other Alignment Aids : Alignment Gauge Application Interface : Male Adapter Post - Atlantic Style Applicator & Product Style : Mini Applicator-LP Service Options : Crimped Samples, Capability Study, Cross Section - Photograph Terminator Type : GII+

Contact Features


  • Crimp Type : Special Crimp

Dimensions


  • Wire Stripping Length : 4.8 MM  [.189 INCH ]

Other


  • Alignment Aids : Alignment Gauge
  • Application Interface : Male Adapter Post - Atlantic Style
  • Applicator & Product Style : Mini Applicator-LP
  • Service Options : Crimped Samples, Capability Study, Cross Section - Photograph
  • Terminator Type : GII+
Buy Now
Crimpers, Applicators, Presses - 2132-2448579-1-ND - DigiKey
Thief River Falls, MN, United States
Crimpers, Applicators, Presses
2132-2448579-1-ND
Crimpers, Applicators, Presses 2132-2448579-1-ND
MINI APPLICATOR - LP

MINI APPLICATOR - LP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire, Cable, and Connector Tools Wire, Cable, and Connector Tools
Product Number 2448579-1 2132-2448579-1-ND
Product Name Applicators Crimpers, Applicators, Presses
Tool Type Crimper Crimper
Unlock Full Specs
to access all available technical data

Similar Products

Tools - 1-1633468-2 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1633989-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
 - 1-1437719-1 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details
Tools - 1-1803221-7 - Powell Electronics, Inc.
TE Connectivity
Specs
Tool Type Crimper
View Details