TE Connectivity Board-In Connectors 244633-E

Description
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 244633-E - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
244633-E
Board-In Connectors 244633-E
Configuration Features Number of Positions : 12 Number of Rows : 2 Industry Standards Compatible With Approved Standards Products : UL UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Package Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Number of Positions : 12
  • Number of Rows : 2

Industry Standards


  • Compatible With Approved Standards Products : UL
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Package

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
PCB Headers - 2874346 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874346
PCB Headers 2874346
ERNI 244633-E PCB Header

ERNI 244633-E PCB Header

Supplier's Site
PCB Headers - 2874347 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874347
PCB Headers 2874347
ERNI 244633-E PCB Header

ERNI 244633-E PCB Header

Supplier's Site
Rectangular Connector Accessories - 2684-244633-E-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
2684-244633-E-ND
Rectangular Connector Accessories 2684-244633-E-ND
SMCEZT FLKF 7-01 50POL IDC FLACH

SMCEZT FLKF 7-01 50POL IDC FLACH

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 244633-E 2874346 2684-244633-E-ND
Product Name Board-In Connectors PCB Headers Rectangular Connector Accessories
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103688-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers
Rectangular Wire & Cable Connectors & Housings - 104257-9 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
6 suppliers
Rectangular Connector Contacts - A25976TR-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 22 to 26 AWG
View Details
2 suppliers