TE Connectivity Board-In Connectors 244630-E

Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 38.83 MM  [1.529 INCH ] Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 38.83 MM  [1.529 INCH ] Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board-In Connectors - 244630-E - TE Connectivity
Berwyn, PA, United States
Board-In Connectors
244630-E
Board-In Connectors 244630-E
Body Features Primary Product Color : Black Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 50 Number of Rows : 2 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.3 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 5 MM  [.197 INCH ] Connector Length : 38.83 MM  [1.529 INCH ] Row-to-Row Spacing : 2.15 MM  [.085 INCH ] Housing Features Centerline (Pitch) : 1.27 MM  [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Compatible With Wire & Cable Type : Ribbon Cable
  • Number of Positions : 50
  • Number of Rows : 2
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1.3
  • Contact Layout : Matrix
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 5 MM  [.197 INCH ]
  • Connector Length : 38.83 MM  [1.529 INCH ]
  • Row-to-Row Spacing : 2.15 MM  [.085 INCH ]

Housing Features


  • Centerline (Pitch) : 1.27 MM  [.05 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Guide Pin
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 600

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Header

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now Datasheet
PCB Headers - 2874340 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874340
PCB Headers 2874340
ERNI 244630-E PCB Header

ERNI 244630-E PCB Header

Supplier's Site
PCB Headers - 2874339 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
2874339
PCB Headers 2874339
ERNI 244630-E PCB Header

ERNI 244630-E PCB Header

Supplier's Site
Board In, Direct Wire to Board - 2684-244630-EDKR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-244630-EDKR-ND
Board In, Direct Wire to Board 2684-244630-EDKR-ND
50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-244630-ECT-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-244630-ECT-ND
Board In, Direct Wire to Board 2684-244630-ECT-ND
50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

Buy Now Datasheet
Board In, Direct Wire to Board - 2684-244630-ETR-ND - DigiKey
Thief River Falls, MN, United States
Board In, Direct Wire to Board
2684-244630-ETR-ND
Board In, Direct Wire to Board 2684-244630-ETR-ND
50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

50 Position Ribbon Cable, DIP Header Connector Black IDC 30 AWG Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey
Product Category Board Mount Connectors Electrical Connectors Board Mount Connectors
Product Number 244630-E 2874340 2684-244630-EDKR-ND
Product Name Board-In Connectors PCB Headers Board In, Direct Wire to Board
Category Wire to Board Connector
Termination Surface Mount
Current Rating 1.3 amps
Contact Pitch 1.27 mm (0.0500 inch)
Unlock Full Specs
to access all available technical data