Body Features Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.8 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 5 MM [.197 INCH ] Connector Length : 14.7 MM [.579 INCH ] Row-to-Row Spacing : 2.15 MM [.085 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
TE Connectivity
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.8 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 5 MM [.197 INCH ] Connector Length : 14.7 MM [.579 INCH ] Row-to-Row Spacing : 2.15 MM [.085 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features Primary Product Color : Black
Configuration Features Compatible With Wire & Cable Type : Ribbon Cable Number of Positions : 12 Number of Rows : 2 PCB Mount Orientation : Vertical
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1.8 Contact Layout : Matrix PCB Contact Termination Area Plating Material : Tin
Dimensions Connector Height : 5 MM [.197 INCH ] Connector Length : 14.7 MM [.579 INCH ] Row-to-Row Spacing : 2.15 MM [.085 INCH ]
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment PCB Mount Alignment : With PCB Mount Alignment Type : Guide Pin PCB Mount Retention : Without
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 600
Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board PCB Connector Type : PCB Mount Header
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
Primary Product Color : Black
Configuration Features
Compatible With Wire & Cable Type : Ribbon Cable
Number of Positions : 12
Number of Rows : 2
PCB Mount Orientation : Vertical
Contact Features
Contact Base Material : Copper Alloy
Contact Current Rating (Max) (AMP) : 1.8
Contact Layout : Matrix
PCB Contact Termination Area Plating Material : Tin
Dimensions
Connector Height : 5 MM [.197 INCH ]
Connector Length : 14.7 MM [.579 INCH ]
Row-to-Row Spacing : 2.15 MM [.085 INCH ]
Housing Features
Centerline (Pitch) : 1.27 MM [.05 INCH ]
Housing Material : Liquid Crystal Polymer (LCP)
Industry Standards
UL Flammability Rating : UL 94V-0
Mechanical Attachment
PCB Mount Alignment : With
PCB Mount Alignment Type : Guide Pin
PCB Mount Retention : Without
Operation/Application
Circuit Application : Power & Signal
Packaging Features
Packaging Method : Tape & Reel
Packaging Quantity : 600
Product Type Features
Connector & Contact Terminates To : Printed Circuit Board
Connector System : Wire-to-Board
PCB Connector Type : PCB Mount Header
Termination Features
Termination Method to PCB : Surface Mount
Usage Conditions
Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]