Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Housing Features Body Orientation : Straight
Mechanical Attachment Detent : Without
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Bag & Box
Product Type Features RF Interface : High Density BNC Sealable : No
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Housing Features Body Orientation : Straight
Mechanical Attachment Detent : Without
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Bag & Box
Product Type Features RF Interface : High Density BNC Sealable : No
Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1
Housing Features Body Orientation : Straight
Mechanical Attachment Detent : Without
Other Dielectric Material : Polytetrafluoroethyl
ene (PTFE)
Packaging Features Packaging Method : Bag & Box
Product Type Features RF Interface : High Density BNC Sealable : No
Configuration Features
Number of Coaxial Contacts : 1
Number of Positions : 1
Housing Features
Body Orientation : Straight
Mechanical Attachment
Detent : Without
Other
Dielectric Material : Polytetrafluoroethylene (PTFE)