Body Features
Configuration Features
Contact Features
Electrical Characteristics
Housing Features
Mechanical Attachment
Operation/Applicatio
Other
Packaging Features
Product Type Features
Termination Features
Usage Conditions
HIGH DENSITY BNC PLUG STR 75 OHM
| TE Connectivity | RS Components, Ltd. | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 2446051-1 | 2811504 | 343-2446051-1-ND |
| Product Name | Coax Connectors | Coaxial Connectors | Coaxial Connector (RF) Assemblies |
| Connector Type | Wire to Wire Connector | BNC | |
| Gender | Male / Plug | Male / Plug | |
| Termination | Crimp | ||
| Mounting | Free-Hanging (In-Line) | Free Hanging (In-Line) |