TE Connectivity Wedge Connectors 2445483-7

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Main (ACSR) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ  [6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ  [6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Main (ACSR) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ  [6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ  [6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2445483-7 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2445483-7
Wedge Connectors 2445483-7
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Main (ACSR) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ] Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ  [6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ  [6 - 6 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Energised Installation, Wedge Power Component Options : Insulated Cover, Hot Stick Accessories Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AAC) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ]
  • Compatible Conductor Range - Main (ACSR) : 13.3 - 21.2 MMSQ  [6 - 4 AWGKC ]
  • Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ  [6 - 6 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ  [6 - 6 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Energised Installation, Wedge
  • Power Component Options : Insulated Cover, Hot Stick Accessories

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2445483-7
Product Name Wedge Connectors
Mounting Energised Installation, Wedge
Unlock Full Specs
to access all available technical data

Similar Products