Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (AAC) : 53.5 MMSQ , 21.2 MMSQ , 33.6 MMSQ [1/0 - 1/0 AWGKC , 4 - 4 AWGKC , 2 - 2 AWGKC ] Compatible Conductor Range - Main (ACSR) : 21.2 MMSQ , 53.5 MMSQ , 33.6 MMSQ [2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ] Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ , 21.2 MMSQ , 33.6 MMSQ [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 21.2 MMSQ , 33.6 MMSQ [4 - 4 AWGKC , 2 - 2 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range - Main (AAC) : 53.5 MMSQ , 21.2 MMSQ , 33.6 MMSQ [1/0 - 1/0 AWGKC , 4 - 4 AWGKC , 2 - 2 AWGKC ]
- Compatible Conductor Range - Main (ACSR) : 21.2 MMSQ , 53.5 MMSQ , 33.6 MMSQ [2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ]
- Compatible Conductor Range - Tap (AAC) : 13.3 MMSQ , 21.2 MMSQ , 33.6 MMSQ [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC ]
- Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 21.2 MMSQ , 33.6 MMSQ [4 - 4 AWGKC , 2 - 2 AWGKC , 6 - 6 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Insulated Cover, Hot Stick Accessories
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]