TE Connectivity Wedge Connectors 2445483-4

Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 107 MMSQ , 67.4 MMSQ , 85 MMSQ  [4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Main (ACSR) : 85 MMSQ , 67.4 MMSQ , 107 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [6 - 6 AWGKC , 2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 107 MMSQ , 67.4 MMSQ , 85 MMSQ  [4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Main (ACSR) : 85 MMSQ , 67.4 MMSQ , 107 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [6 - 6 AWGKC , 2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wedge Connectors - 2445483-4 - TE Connectivity
Berwyn, PA, United States
Wedge Connectors
2445483-4
Wedge Connectors 2445483-4
Configuration Features Visual Inspection : Yes Dimensions Compatible Conductor Range - Main (AAC) : 107 MMSQ , 67.4 MMSQ , 85 MMSQ  [4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ] Compatible Conductor Range - Main (ACSR) : 85 MMSQ , 67.4 MMSQ , 107 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [6 - 6 AWGKC , 2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC , 1/0 - 1/0 AWGKC ] Electrical Characteristics Voltage Class (KV) : ≤ 500 Operation/Applicatio n Power Component Application Type : Overhead Transmission & Distribution Connections Product Availability Product Availability : Worldwide Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover Usage Conditions Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Configuration Features


  • Visual Inspection : Yes

Dimensions


  • Compatible Conductor Range - Main (AAC) : 107 MMSQ , 67.4 MMSQ , 85 MMSQ  [4/0 - 4/0 AWGKC , 2/0 - 2/0 AWGKC , 3/0 - 3/0 AWGKC ]
  • Compatible Conductor Range - Main (ACSR) : 85 MMSQ , 67.4 MMSQ , 107 MMSQ  [3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC , 4/0 - 4/0 AWGKC ]
  • Compatible Conductor Range - Tap (AAC) : 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [6 - 6 AWGKC , 2 - 2 AWGKC , 1/0 - 1/0 AWGKC , 4 - 4 AWGKC ]
  • Compatible Conductor Range - Tap (ACSR) : 13.3 MMSQ , 33.6 MMSQ , 21.2 MMSQ , 53.5 MMSQ  [2 - 2 AWGKC , 4 - 4 AWGKC , 6 - 6 AWGKC , 1/0 - 1/0 AWGKC ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 500

Operation/Application


  • Power Component Application Type : Overhead Transmission & Distribution Connections

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Installation Technology : Wedge, Energised Installation
  • Power Component Options : Hot Stick Accessories, Insulated Cover

Usage Conditions


  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2445483-4
Product Name Wedge Connectors
Mounting Wedge, Energised Installation
Unlock Full Specs
to access all available technical data

Similar Products

MIL Spec Connector - MIL-DTL-26482 - 0031-069-002 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details