Configuration Features Visual Inspection : Yes
Dimensions Compatible Conductor Range - Main (AAC) : 85 - 107 MMSQ [3/0 - 4/0 AWGKC ] Compatible Conductor Range - Main (ACSR) : 85 - 107 MMSQ [3/0 - 4/0 AWGKC ] Compatible Conductor Range - Tap (AAC) : 53.5 MMSQ , 85 MMSQ , 67.4 MMSQ [1/0 - 1/0 AWGKC , 3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ] Compatible Conductor Range - Tap (ACSR) : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ [3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ]
Electrical Characteristics Voltage Class (KV) : ≤ 500
Operation/Applicatio
n Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability Product Availability : Worldwide
Product Type Features Installation Technology : Wedge, Energised Installation Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]
Configuration Features
Dimensions
- Compatible Conductor Range - Main (AAC) : 85 - 107 MMSQ [3/0 - 4/0 AWGKC ]
- Compatible Conductor Range - Main (ACSR) : 85 - 107 MMSQ [3/0 - 4/0 AWGKC ]
- Compatible Conductor Range - Tap (AAC) : 53.5 MMSQ , 85 MMSQ , 67.4 MMSQ [1/0 - 1/0 AWGKC , 3/0 - 3/0 AWGKC , 2/0 - 2/0 AWGKC ]
- Compatible Conductor Range - Tap (ACSR) : 53.5 MMSQ , 67.4 MMSQ , 85 MMSQ [3/0 - 3/0 AWGKC , 1/0 - 1/0 AWGKC , 2/0 - 2/0 AWGKC ]
Electrical Characteristics
- Voltage Class (KV) : ≤ 500
Operation/Application
- Power Component Application Type : Overhead Transmission & Distribution Connections
Product Availability
- Product Availability : Worldwide
Product Type Features
- Installation Technology : Wedge, Energised Installation
- Power Component Options : Hot Stick Accessories, Insulated Cover
Usage Conditions
- Operating Temperature Range : -40 - 200 DEGC [-40 - 392 DEGF ]