TE Connectivity SIP Sockets 2444090-9

Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 2444090-9 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
2444090-9
SIP Sockets 2444090-9
Body Features Sleeve Material : Copper Alloy Configuration Features Number of Positions : 7 Contact Features Contact Base Material : Copper Alloy Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]

Body Features


  • Sleeve Material : Copper Alloy

Configuration Features


  • Number of Positions : 7

Contact Features


  • Contact Base Material : Copper Alloy

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2444090-9
Product Name SIP Sockets
Product Type IC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102161-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 102974-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102160-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details