TE Connectivity SIP Sockets 2444090-3

Description
Body Features Sleeve Material : Copper Alloy Sleeve Plating Material : Tin Configuration Features Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote
Description
Body Features Sleeve Material : Copper Alloy Sleeve Plating Material : Tin Configuration Features Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SIP Sockets - 2444090-3 - TE Connectivity
Berwyn, PA, United States
SIP Sockets
2444090-3
SIP Sockets 2444090-3
Body Features Sleeve Material : Copper Alloy Sleeve Plating Material : Tin Configuration Features Number of Positions : 16 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 1 Contact Mating Area Plating Material : Gold Flash Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Leg Style : Through Hole Usage Conditions Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]

Body Features


  • Sleeve Material : Copper Alloy
  • Sleeve Plating Material : Tin

Configuration Features


  • Number of Positions : 16

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 1
  • Contact Mating Area Plating Material : Gold Flash

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Leg Style : Through Hole

Usage Conditions


  • Operating Temperature Range : -67 - 257 DEGC  [-67 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 2444090-3
Product Name SIP Sockets
Product Type IC Socket
Socket Type SIP
Current Rating 1 amps
Operating Temperature -67 to 257 C (-89 to 495 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 102976-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
Headers & Wire Housings - 102540-6 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 102161-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details